Win Source Part Number: 1274004-SRP2010-R33M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2010
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 29mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRP2010-R33MTR,1
Base Product Number: SRP2010
Current - Saturation (Isat): 5A
FIXED IND 330NH 3.8A 29 MOHM SMD Product overview: SRP2010-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.8A, 29 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2010-R33M can be used for catalog matching and distributor lookup.
330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 0806 (2016 Metric)
330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 0806 (2016 Metric)
330nH Shielded Wirewound Inductor 3.8A 29mOhm Max 0806 (2016 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274004-SRP2010-R33M | 71-SRP2010-R33M | 118-SRP2010-R33MCT-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 3.8A 29 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Iron | Powdered Iron | Powdered Iron; Drum Core, Wirewound |
| Application | RF Choke |