Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP2010-R24M

Description
Win Source Part Number: 1274005-SRP2010-R24M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 21mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP2010-R24MTR,SRP20 10-R24MCT,SRP2010-R2 4MDKR Base Product Number: SRP2010 Current - Saturation (Isat): 5.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1274005-SRP2010-R24M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 21mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP2010-R24MTR,SRP20 10-R24MCT,SRP2010-R2 4MDKR Base Product Number: SRP2010 Current - Saturation (Isat): 5.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274005-SRP2010-R24M
Inductors, Coils, Chokes - Fixed Inductors 1274005-SRP2010-R24M
Win Source Part Number: 1274005-SRP2010-R24M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2010 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 21mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP2010-R24MTR,SRP20 10-R24MCT,SRP2010-R2 4MDKR Base Product Number: SRP2010 Current - Saturation (Isat): 5.6A

Win Source Part Number: 1274005-SRP2010-R24M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2010
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 240 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 21mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP2010-R24MTR,SRP2010-R24MCT,SRP2010-R24MDKR
Base Product Number: SRP2010
Current - Saturation (Isat): 5.6A

Buy Now Datasheet
Fixed Inductors - SRP2010-R24MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R24MDKR-ND
Fixed Inductors SRP2010-R24MDKR-ND
240nH Shielded Wirewound Inductor 4.5A 21mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4.5A 21mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2010-R24MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R24MCT-ND
Fixed Inductors SRP2010-R24MCT-ND
240nH Shielded Wirewound Inductor 4.5A 21mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4.5A 21mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2010-R24MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R24MTR-ND
Fixed Inductors SRP2010-R24MTR-ND
240nH Shielded Wirewound Inductor 4.5A 21mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4.5A 21mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 4.5A 21 MOHM Inductor and Choke - 71-SRP2010-R24M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.5A 21 MOHM Inductor and Choke
71-SRP2010-R24M
SMD 4.5A 21 MOHM Inductor and Choke 71-SRP2010-R24M
FIXED IND 240NH 4.5A 21 MOHM SMD Product overview: SRP2010-R24M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2010-R24M can be used for catalog matching and distributor lookup.

FIXED IND 240NH 4.5A 21 MOHM SMD Product overview: SRP2010-R24M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2010-R24M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Wirewound, 0.24Uh, 20%, 4.1A; Inductance Bourns - 64X8768 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.24Uh, 20%, 4.1A; Inductance Bourns
64X8768
Inductor, Wirewound, 0.24Uh, 20%, 4.1A; Inductance Bourns 64X8768
INDUCTOR, WIREWOUND, 0.24UH, 20%, 4.1A; Inductance:240nH; DC Resistance Max:0.019ohm; Self Resonant Frequency:-; DC Current Rating:4.1A; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.24UH, 20%, 4.1A; Inductance:240nH; DC Resistance Max:0.019ohm; Self Resonant Frequency:-; DC Current Rating:4.1A; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 0.24Uh, 20%, 4.1A; Inductance Bourns - 64X8769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.24Uh, 20%, 4.1A; Inductance Bourns
64X8769
Inductor, Wirewound, 0.24Uh, 20%, 4.1A; Inductance Bourns 64X8769
INDUCTOR, WIREWOUND, 0.24UH, 20%, 4.1A; Inductance:240nH; DC Resistance Max:0.019ohm; Self Resonant Frequency:-; DC Current Rating:4.1A; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.24UH, 20%, 4.1A; Inductance:240nH; DC Resistance Max:0.019ohm; Self Resonant Frequency:-; DC Current Rating:4.1A; Product Range:SRP2010 Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274005-SRP2010-R24M SRP2010-R24MDKR-ND 71-SRP2010-R24M 64X8768
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 4.5A 21 MOHM Inductor and Choke Inductor, Wirewound, 0.24Uh, 20%, 4.1A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Powdered Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details