Manufacturer: Bourns Inc.
Win Source Part Number: 934971-SRP1770TA-470
Series: SRP1770TA
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 55mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1770TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1770TA-470MDKR, SRP1770TA-470MTR, SRP1770TA-470MCT
47µH Shielded Wirewound Inductor 8.7A 55mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 8.7A 55mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 8.7A 55mOhm Max Nonstandard
FIXED IND 47UH 8.7A 55 MOHM SMD Product overview: SRP1770TA-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 8.7A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 8.7A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770TA-470M can be used for catalog matching and distributor lookup.
FIXED IND 47UH 8.7A 55 MOHM SMD
INDUCTOR, SHIELDED, 47UH, 8.7A, 20%; Inductance:47µH; RMS Current (Irms):8.7A; Inductor Construction:Shielde
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 934971-SRP1770TA-470M | 9054772 | 9054772P | SRP1770TA-470MCT-ND | 71-SRP1770TA-470M | SRP1770TA-470M | 81Y1954 |
| Product Name | Fixed Inductors - SRP1770TA-470M | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 47UH 8.7A 55 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 47Uh, 8.7A, 20%; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Powdered Iron; Carbonyl powder | Drum Core, Wirewound | Carbonyl Powder | Carbonyl Powder | |||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH |