Bourns, Inc. Surface Mount Inductors SRP1770TA-3R3M

Description
Bourns SRP1770TA-3R3M
Request a Quote Datasheet
Description
Bourns SRP1770TA-3R3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 9054740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9054740
Surface Mount Inductors 9054740
Bourns SRP1770TA-3R3M

Bourns SRP1770TA-3R3M

Supplier's Site
Surface Mount Inductors - 9054740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9054740P
Surface Mount Inductors 9054740P
Bourns SRP1770TA-3R3M

Bourns SRP1770TA-3R3M

Supplier's Site
Surface Mount Inductors - 1729905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729905
Surface Mount Inductors 1729905
Bourns SRP1770TA-3R3M

Bourns SRP1770TA-3R3M

Supplier's Site
Fixed Inductors - SRP1770TA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-3R3MTR-ND
Fixed Inductors SRP1770TA-3R3MTR-ND
3.3µH Shielded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770TA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-3R3MDKR-ND
Fixed Inductors SRP1770TA-3R3MDKR-ND
3.3µH Shielded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770TA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770TA-3R3MCT-ND
Fixed Inductors SRP1770TA-3R3MCT-ND
3.3µH Shielded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1770TA-3R3M
934970-SRP1770TA-3R3M
Fixed Inductors - SRP1770TA-3R3M 934970-SRP1770TA-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 934970-SRP1770TA-3R3 M Series: SRP1770TA Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 3.9mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1770TA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1770TA-3R3MTR, SRP1770TA-3R3MDKR, SRP1770TA-3R3MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 934970-SRP1770TA-3R3M
Series: SRP1770TA
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 3.9mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1770TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1770TA-3R3MTR, SRP1770TA-3R3MDKR, SRP1770TA-3R3MCT

Buy Now Datasheet
SMD 3.3UH 28A 3.9 MOHM Inductor and Choke - 71-SRP1770TA-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 28A 3.9 MOHM Inductor and Choke
71-SRP1770TA-3R3M
SMD 3.3UH 28A 3.9 MOHM Inductor and Choke 71-SRP1770TA-3R3M
FIXED IND 3.3UH 28A 3.9 MOHM SMD Product overview: SRP1770TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 28A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 28A, 3.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770TA-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 28A 3.9 MOHM SMD Product overview: SRP1770TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 28A, 3.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 28A, 3.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770TA-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 28A, 20%, Shielded; Inductance Bourns - 58Y3764 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 28A, 20%, Shielded; Inductance Bourns
58Y3764
Inductor, 3.3Uh, 28A, 20%, Shielded; Inductance Bourns 58Y3764
INDUCTOR, 3.3UH, 28A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:SRP1770TA Series; Power Inductor Case:16.9mm x 16.9mm x 6.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 28A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:SRP1770TA Series; Power Inductor Case:16.9mm x 16.9mm x 6.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, Shielded, 28A; Inductance Bourns - 81Y1950 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 28A; Inductance Bourns
81Y1950
Inductor, 3.3Uh, Shielded, 28A; Inductance Bourns 81Y1950
INDUCTOR, 3.3UH, SHIELDED, 28A; Inductance:3.3µH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:SRP1770TA Series; Inductor Case / Package:-; DC Resistance Max:0.0039ohm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 28A; Inductance:3.3µH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:SRP1770TA Series; Inductor Case / Package:-; DC Resistance Max:0.0039ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9054740 9054740P SRP1770TA-3R3MTR-ND 934970-SRP1770TA-3R3M 71-SRP1770TA-3R3M 58Y3764 81Y1950
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - SRP1770TA-3R3M SMD 3.3UH 28A 3.9 MOHM Inductor and Choke Inductor, 3.3Uh, 28A, 20%, Shielded; Inductance Bourns Inductor, 3.3Uh, Shielded, 28A; Inductance Bourns
Technology Wirewound Wirewound Drum Core, Wirewound
Core Material Powdered Iron; Carbonyl powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1770 1770
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-8 - TE Connectivity
Specs
Inductance Range 0.0038 microH
Inductance Tolerance 2 (+/- %)
DCR 1.2 ohms
View Details
3 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-56N 0302CS-56NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details