The SRP1770TA-100M is a shielded power inductor designed for surface mount applications. It features an inductance value of 10 µH with a tolerance of ±20%. The inductor has a minimum quality factor (Q) of 20 at 100 kHz and a self-resonant frequency (SRF) of approximately 11.8 MHz. The direct current resistance (DCR) is specified at a typical value of 13 mΩ and a maximum of 16.5 mΩ. It can handle a rated current (Irms) of 24 A, with saturation currents (Isat1 and Isat2) of 29 A and 16 A, respectively. The operating temperature range is from -55 °C to +150 °C, making it suitable for a variety of environments. The inductor is compliant with RoHS and AEC-Q200 standards, indicating its suitability for automotive applications. It is packaged in reels of 200 pieces, facilitating automated assembly processes.
10µH Shielded Wirewound Inductor 16.5A 13mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 16.5A 13mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 16.5A 13mOhm Max Nonstandard
FIXED IND 10UH 16.5A 13 MOHM SMD Product overview: SRP1770TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 16.5A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 16.5A, 13 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770TA-100M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 934962-SRP1770TA-100
Series: SRP1770TA
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 13mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1770TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1770TA-100MTR, SRP1770TA-100MCT, SRP1770TA-100MDKR
INDUCTOR, SHIELDED, 10UH, 16.5A, 20%; Inductance:10µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde
FIXED IND 10UH 16.5A 13 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1770TA-100MTR-ND | 71-SRP1770TA-100M | 934962-SRP1770TA-100M | 9054769 | 9054769P | 81Y1945 | SRP1770TA-100M |
| Product Name | Fixed Inductors | SMD 10UH 16.5A 13 MOHM Inductor and Choke | Fixed Inductors - SRP1770TA-100M | Surface Mount Inductors | Surface Mount Inductors | Inductor, Shielded, 10Uh, 16.5A, 20%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Drum Core, Wirewound | Carbonyl Powder | Powdered Iron; Carbonyl powder | Carbonyl Powder | |||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |