Win Source Part Number: 1274012-SRP1770C-5R6
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1770C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.701" L x 0.665" W (17.80mm x 16.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 24 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1770C-5R6MDKR,SRP
Current - Saturation (Isat): 35A
5.6µH Shielded Wirewound Inductor 24A 6.8mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 24A 6.8mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 24A 6.8mOhm Max Nonstandard
FIXED IND 5.6UH 24A 6.8 MOHM SMD Product overview: SRP1770C-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 24A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 24A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770C-5R6M can be used for catalog matching and distributor lookup.
INDUCTOR, 5.6UH, SHIELDED, 24A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274012-SRP1770C-5R6M | SRP1770C-5R6MCT-ND | 71-SRP1770C-5R6M | 66AH0669 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 5.6UH 24A 6.8 MOHM Inductor and Choke | Inductor, 5.6Uh, Shielded, 24A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |