FIXED IND 4.7UH 26A 5.5 MOHM SMD Product overview: SRP1770C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 26A, 5.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 26A, 5.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770C-4R7M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274015-SRP1770C-4R7
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1770C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.701" L x 0.665" W (17.80mm x 16.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 26 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1770C-4R7MTR,SRP1
Current - Saturation (Isat): 37A
4.7µH Shielded Wirewound Inductor 26A 5.5mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 26A 5.5mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 26A 5.5mOhm Max Nonstandard
FIXED IND 4.7UH 26A 5.5 MOHM SMD
INDUCTOR, 4.7UH, SHIELDED, 26A; Inductance:4.7µH; RMS Current (Irms):26A; Inductor Construction:Shielde
INDUCTOR, 4.7UH, SHIELDED, 26A; Inductance:4.7µH; RMS Current (Irms):26A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1770C-4R7M | 1274015-SRP1770C-4R7M | SRP1770C-4R7MDKR-ND | SRP1770C-4R7M | 33AH9574 | 33AK4423 |
| Product Name | SMD 4.7UH 26A 5.5 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, 4.7Uh, Shielded, 26A; Inductance Bourns | Inductor, 4.7Uh, Shielded, 26A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Metal Alloy Powder | Drum Core, Wirewound | Metal | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |