Bourns, Inc. SMD 2.2UH 40A 2.8 MOHM Inductor and Choke SRP1770C-2R2M

Description
FIXED IND 2.2UH 40A 2.8 MOHM SMD Product overview: SRP1770C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 40A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 40A, 2.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770C-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 40A 2.8 MOHM SMD Product overview: SRP1770C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 40A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 40A, 2.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770C-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 40A 2.8 MOHM Inductor and Choke - 71-SRP1770C-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 40A 2.8 MOHM Inductor and Choke
71-SRP1770C-2R2M
SMD 2.2UH 40A 2.8 MOHM Inductor and Choke 71-SRP1770C-2R2M
FIXED IND 2.2UH 40A 2.8 MOHM SMD Product overview: SRP1770C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 40A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 40A, 2.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770C-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 40A 2.8 MOHM SMD Product overview: SRP1770C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 40A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 40A, 2.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1770C-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1770C-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770C-2R2MTR-ND
Fixed Inductors SRP1770C-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 40A 2.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 40A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770C-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770C-2R2MCT-ND
Fixed Inductors SRP1770C-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 40A 2.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 40A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274019-SRP1770C-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274019-SRP1770C-2R2M
Win Source Part Number: 1274019-SRP1770C-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1770C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 2.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.701" L x 0.665" W (17.80mm x 16.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP1770C-2R2MCT,SRP1 770C-2R2MTR,SRP1770C -2R2MDKR Current - Saturation (Isat): 45A

Win Source Part Number: 1274019-SRP1770C-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1770C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.701" L x 0.665" W (17.80mm x 16.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP1770C-2R2MCT,SRP1770C-2R2MTR,SRP1770C-2R2MDKR
Current - Saturation (Isat): 45A

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 40A Rohs Compliant Bourns - 66AH0663 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 40A Rohs Compliant Bourns
66AH0663
Inductor, 2.2Uh, Shielded, 40A Rohs Compliant Bourns 66AH0663
INDUCTOR, 2.2UH, SHIELDED, 40A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 40A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1770C-2R2M SRP1770C-2R2MTR-ND 1274019-SRP1770C-2R2M 66AH0663
Product Name SMD 2.2UH 40A 2.8 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, Shielded, 40A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Fixed Inductors - 1712-3627453226471KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers