Bourns, Inc. Fixed Inductors SRP1770C-1R5M

Description
1µH Shielded Wirewound Inductor 42A 2.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 42A 2.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1770C-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770C-1R5MTR-ND
Fixed Inductors SRP1770C-1R5MTR-ND
1µH Shielded Wirewound Inductor 42A 2.1mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 42A 2.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 42A Rohs Compliant Bourns - 66AH0660 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 42A Rohs Compliant Bourns
66AH0660
Inductor, 1.5Uh, Shielded, 42A Rohs Compliant Bourns 66AH0660
INDUCTOR, 1.5UH, SHIELDED, 42A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 42A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1770C-1R5MTR-ND 66AH0660
Product Name Fixed Inductors Inductor, 1.5Uh, Shielded, 42A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details