Bourns, Inc. Fixed Inductors SRP1770C-100M

Description
10µH Shielded Wirewound Inductor 17A 13mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 17A 13mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1770C-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770C-100MCT-ND
Fixed Inductors SRP1770C-100MCT-ND
10µH Shielded Wirewound Inductor 17A 13mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 17A 13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770C-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770C-100MDKR-ND
Fixed Inductors SRP1770C-100MDKR-ND
10µH Shielded Wirewound Inductor 17A 13mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 17A 13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1770C-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1770C-100MTR-ND
Fixed Inductors SRP1770C-100MTR-ND
10µH Shielded Wirewound Inductor 17A 13mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 17A 13mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 17A; Inductance Bourns - 33AK4422 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 17A; Inductance Bourns
33AK4422
Inductor, 10Uh, Shielded, 17A; Inductance Bourns 33AK4422
INDUCTOR, 10UH, SHIELDED, 17A; Inductance:10µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:SRP1770C Series; Power Inductor Case:17.8mm x 16.9mm x 6.7mm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 17A; Inductance:10µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:SRP1770C Series; Power Inductor Case:17.8mm x 16.9mm x 6.7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 17A Rohs Compliant Bourns - 66AH0661 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 17A Rohs Compliant Bourns
66AH0661
Inductor, 10Uh, Shielded, 17A Rohs Compliant Bourns 66AH0661
INDUCTOR, 10UH, SHIELDED, 17A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 17A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 17A; Inductance Bourns - 33AH9568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 17A; Inductance Bourns
33AH9568
Inductor, 10Uh, Shielded, 17A; Inductance Bourns 33AH9568
INDUCTOR, 10UH, SHIELDED, 17A; Inductance:10µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:SRP1770C Series; Inductor Case / Package:-; DC Resistance Max:0.013ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 17A; Inductance:10µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:SRP1770C Series; Inductor Case / Package:-; DC Resistance Max:0.013ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1770C-100MCT-ND 33AK4422 66AH0661 33AH9568
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 17A; Inductance Bourns Inductor, 10Uh, Shielded, 17A Rohs Compliant Bourns Inductor, 10Uh, Shielded, 17A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers