6.8µH Shielded Inductor 27A 4.2mOhm Max Nonstandard
6.8µH Shielded Inductor 27A 4.2mOhm Max Nonstandard
6.8µH Shielded Inductor 27A 4.2mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 6.8UH, SHIELDED, 27A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1513CA-6R8MTR-ND | 32AJ8836 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 6.8Uh, Shielded, 27A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |