Bourns, Inc. Fixed Inductors SRP1513CA-4R7M

Description
4.7µH Shielded Inductor 31A 3.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 31A 3.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1513CA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 31A 3.3mOhm Max Nonstandard

4.7µH Shielded Inductor 31A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 31A 3.3mOhm Max Nonstandard

4.7µH Shielded Inductor 31A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 31A 3.3mOhm Max Nonstandard

4.7µH Shielded Inductor 31A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, Shielded, 31A Rohs Compliant Bourns - 32AJ8834 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shielded, 31A Rohs Compliant Bourns
32AJ8834
Inductor, Aec-Q200, 4.7Uh, Shielded, 31A Rohs Compliant Bourns 32AJ8834
INDUCTOR, AEC-Q200, 4.7UH, SHIELDED, 31A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, SHIELDED, 31A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SRP1513CA-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1513CA-4R7M
Fixed Inductors SRP1513CA-4R7M
IND,16.5X15.5X12.7MM ,4.7UH20%,31

IND,16.5X15.5X12.7MM,4.7UH20%,31

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1513CA-4R7MTR-ND 32AJ8834 SRP1513CA-4R7M
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, Shielded, 31A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N4 0402DC-6N4XJRW , 0402DC-6N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details