Bourns, Inc. Fixed Inductors SRP1513CA-330M

Description
33µH Shielded Inductor 14A 22.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 14A 22.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1513CA-330MTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 14A 22.2mOhm Max Nonstandard

33µH Shielded Inductor 14A 22.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-330MCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 14A 22.2mOhm Max Nonstandard

33µH Shielded Inductor 14A 22.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 14A 22.2mOhm Max Nonstandard

33µH Shielded Inductor 14A 22.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 14A Rohs Compliant Bourns - 32AJ8833 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 14A Rohs Compliant Bourns
32AJ8833
Inductor, Aec-Q200, 33Uh, Shielded, 14A Rohs Compliant Bourns 32AJ8833
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 14A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 14A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1513CA-330MTR-ND 32AJ8833
Product Name Fixed Inductors Inductor, Aec-Q200, 33Uh, Shielded, 14A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details