Bourns, Inc. 17A Inductor and Choke SRP1513CA-220M

Description
IND,16.5X15.5X12.7MM ,22UH20%,17A Product overview: SRP1513CA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1513CA-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IND,16.5X15.5X12.7MM ,22UH20%,17A Product overview: SRP1513CA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1513CA-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17A Inductor and Choke - 71-SRP1513CA-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17A Inductor and Choke
71-SRP1513CA-220M
17A Inductor and Choke 71-SRP1513CA-220M
IND,16.5X15.5X12.7MM ,22UH20%,17A Product overview: SRP1513CA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1513CA-220M can be used for catalog matching and distributor lookup.

IND,16.5X15.5X12.7MM,22UH20%,17A Product overview: SRP1513CA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1513CA-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1513CA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 17A 13.86mOhm Max Nonstandard

22µH Shielded Inductor 17A 13.86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 17A 13.86mOhm Max Nonstandard

22µH Shielded Inductor 17A 13.86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 17A 13.86mOhm Max Nonstandard

22µH Shielded Inductor 17A 13.86mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 17A Rohs Compliant Bourns - 32AJ8832 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 17A Rohs Compliant Bourns
32AJ8832
Inductor, Aec-Q200, 22Uh, Shielded, 17A Rohs Compliant Bourns 32AJ8832
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 17A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 17A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1513CA-220M 118-SRP1513CA-220MTR-ND 32AJ8832
Product Name 17A Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 22Uh, Shielded, 17A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Choke
Core Material Metal Alloy Powder Metal
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3615A102K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details