Bourns, Inc. Fixed Inductors SRP1510CA-8R2M

Description
8.2µH Shielded Inductor 25A 7.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 25A 7.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1510CA-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 25A 7.2mOhm Max Nonstandard

8.2µH Shielded Inductor 25A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 25A 7.2mOhm Max Nonstandard

8.2µH Shielded Inductor 25A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 25A 7.2mOhm Max Nonstandard

8.2µH Shielded Inductor 25A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 8.2Uh, Shielded, 25A Rohs Compliant Bourns - 32AJ8829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 8.2Uh, Shielded, 25A Rohs Compliant Bourns
32AJ8829
Inductor, Aec-Q200, 8.2Uh, Shielded, 25A Rohs Compliant Bourns 32AJ8829
INDUCTOR, AEC-Q200, 8.2UH, SHIELDED, 25A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 8.2UH, SHIELDED, 25A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1510CA-8R2MTR-ND 32AJ8829
Product Name Fixed Inductors Inductor, Aec-Q200, 8.2Uh, Shielded, 25A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879812-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers