Bourns, Inc. Fixed Inductors SRP1510CA-6R8M

Description
6.8µH Shielded Inductor 26A 4.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 26A 4.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1510CA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 26A 4.6mOhm Max Nonstandard

6.8µH Shielded Inductor 26A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 26A 4.6mOhm Max Nonstandard

6.8µH Shielded Inductor 26A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 26A 4.6mOhm Max Nonstandard

6.8µH Shielded Inductor 26A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 6.8Uh, Shielded, 26A Rohs Compliant Bourns - 32AJ8828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 6.8Uh, Shielded, 26A Rohs Compliant Bourns
32AJ8828
Inductor, Aec-Q200, 6.8Uh, Shielded, 26A Rohs Compliant Bourns 32AJ8828
INDUCTOR, AEC-Q200, 6.8UH, SHIELDED, 26A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 6.8UH, SHIELDED, 26A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1510CA-6R8MTR-ND 32AJ8828
Product Name Fixed Inductors Inductor, Aec-Q200, 6.8Uh, Shielded, 26A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details