Bourns, Inc. Fixed Inductors SRP1510CA-5R6M

Description
5.6µH Shielded Inductor 28A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 28A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1510CA-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 28A 4.2mOhm Max Nonstandard

5.6µH Shielded Inductor 28A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 28A 4.2mOhm Max Nonstandard

5.6µH Shielded Inductor 28A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 28A 4.2mOhm Max Nonstandard

5.6µH Shielded Inductor 28A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 5.6Uh, Shielded, 28A Rohs Compliant Bourns - 32AJ8827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 5.6Uh, Shielded, 28A Rohs Compliant Bourns
32AJ8827
Inductor, Aec-Q200, 5.6Uh, Shielded, 28A Rohs Compliant Bourns 32AJ8827
INDUCTOR, AEC-Q200, 5.6UH, SHIELDED, 28A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 5.6UH, SHIELDED, 28A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1510CA-5R6MTR-ND 32AJ8827
Product Name Fixed Inductors Inductor, Aec-Q200, 5.6Uh, Shielded, 28A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details