Bourns, Inc. Fixed Inductors SRP1510CA-4R7M

Description
4.7µH Shielded Inductor 30A 3.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 30A 3.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1510CA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 30A 3.8mOhm Max Nonstandard

4.7µH Shielded Inductor 30A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 30A 3.8mOhm Max Nonstandard

4.7µH Shielded Inductor 30A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 30A 3.8mOhm Max Nonstandard

4.7µH Shielded Inductor 30A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Inductors, Coils, Chokes Fixed Inductors Series: SRP1510CA Product Status: Active Material - Core: Metal Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 30 A Current - Saturation (Isat): 43A Shielding: Shielded

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: SRP1510CA
Product Status: Active
Material - Core: Metal
Inductance: 4.7 µH
Tolerance: ±20%
Current Rating (Amps): 30 A
Current - Saturation (Isat): 43A
Shielding: Shielded

Buy Now Datasheet
30A Inductor and Choke - 71-SRP1510CA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A Inductor and Choke
71-SRP1510CA-4R7M
30A Inductor and Choke 71-SRP1510CA-4R7M
IND,16.5X15.5X9.7MM, 4.7UH20%,30A Product overview: SRP1510CA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1510CA-4R7M can be used for catalog matching and distributor lookup.

IND,16.5X15.5X9.7MM,4.7UH20%,30A Product overview: SRP1510CA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1510CA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Uh, Shielded, 30A Rohs Compliant Bourns - 32AJ8826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shielded, 30A Rohs Compliant Bourns
32AJ8826
Inductor, Aec-Q200, 4.7Uh, Shielded, 30A Rohs Compliant Bourns 32AJ8826
INDUCTOR, AEC-Q200, 4.7UH, SHIELDED, 30A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, SHIELDED, 30A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1510CA-4R7MTR-ND 71-SRP1510CA-4R7M 32AJ8826
Product Name Fixed Inductors Inductors, Coils, Chokes Fixed Inductors 30A Inductor and Choke Inductor, Aec-Q200, 4.7Uh, Shielded, 30A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-23N 0302CS-23NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details