Bourns, Inc. Fixed Inductors SRP1510CA-330M

Description
33µH Shielded Inductor 13A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 13A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1510CA-330MTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 13A 20mOhm Max Nonstandard

33µH Shielded Inductor 13A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 13A 20mOhm Max Nonstandard

33µH Shielded Inductor 13A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-330MCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 13A 20mOhm Max Nonstandard

33µH Shielded Inductor 13A 20mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 13A Rohs Compliant Bourns - 32AJ8825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 13A Rohs Compliant Bourns
32AJ8825
Inductor, Aec-Q200, 33Uh, Shielded, 13A Rohs Compliant Bourns 32AJ8825
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 13A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 13A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1510CA-330MTR-ND 32AJ8825
Product Name Fixed Inductors Inductor, Aec-Q200, 33Uh, Shielded, 13A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers