Bourns, Inc. 16A Inductor and Choke SRP1510CA-220M

Description
IND,16.5X15.5X9.7MM, 22UH20%,16A, Product overview: SRP1510CA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1510CA-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IND,16.5X15.5X9.7MM, 22UH20%,16A, Product overview: SRP1510CA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1510CA-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A Inductor and Choke - 71-SRP1510CA-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16A Inductor and Choke
71-SRP1510CA-220M
16A Inductor and Choke 71-SRP1510CA-220M
IND,16.5X15.5X9.7MM, 22UH20%,16A, Product overview: SRP1510CA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1510CA-220M can be used for catalog matching and distributor lookup.

IND,16.5X15.5X9.7MM,22UH20%,16A, Product overview: SRP1510CA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1510CA-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1510CA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 16A 15.8mOhm Max Nonstandard

22µH Shielded Inductor 16A 15.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 16A 15.8mOhm Max Nonstandard

22µH Shielded Inductor 16A 15.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 16A 15.8mOhm Max Nonstandard

22µH Shielded Inductor 16A 15.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 16A Rohs Compliant Bourns - 32AJ8824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 16A Rohs Compliant Bourns
32AJ8824
Inductor, Aec-Q200, 22Uh, Shielded, 16A Rohs Compliant Bourns 32AJ8824
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 16A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1510CA-220M 118-SRP1510CA-220MTR-ND 32AJ8824
Product Name 16A Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 22Uh, Shielded, 16A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Choke
Core Material Metal Alloy Powder Metal
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details