Bourns, Inc. Fixed Inductors SRP1510CA-150M

Description
15µH Shielded Inductor 18A 11.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 18A 11.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1510CA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 18A 11.5mOhm Max Nonstandard

15µH Shielded Inductor 18A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 18A 11.5mOhm Max Nonstandard

15µH Shielded Inductor 18A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 18A 11.5mOhm Max Nonstandard

15µH Shielded Inductor 18A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 18A Rohs Compliant Bourns - 32AJ8823 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 18A Rohs Compliant Bourns
32AJ8823
Inductor, Aec-Q200, 15Uh, Shielded, 18A Rohs Compliant Bourns 32AJ8823
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 18A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 18A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1510CA-150MTR-ND 32AJ8823
Product Name Fixed Inductors Inductor, Aec-Q200, 15Uh, Shielded, 18A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details