Bourns, Inc. Fixed Inductors SRP1510CA-100M

Description
10µH Shielded Inductor 24A 8.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 24A 8.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1510CA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 24A 8.6mOhm Max Nonstandard

10µH Shielded Inductor 24A 8.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 24A 8.6mOhm Max Nonstandard

10µH Shielded Inductor 24A 8.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1510CA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 24A 8.6mOhm Max Nonstandard

10µH Shielded Inductor 24A 8.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 24A Rohs Compliant Bourns - 32AJ8822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 24A Rohs Compliant Bourns
32AJ8822
Inductor, Aec-Q200, 10Uh, Shielded, 24A Rohs Compliant Bourns 32AJ8822
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 24A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 24A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRP1510CA-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1510CA-100M
Fixed Inductors SRP1510CA-100M
IND,16.5X15.5X9.7MM, 10UH20%,24A,

IND,16.5X15.5X9.7MM,10UH20%,24A,

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1510CA-100MTR-ND 32AJ8822 SRP1510CA-100M
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, Shielded, 24A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226120KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details