FIXED IND 470NH 41A 1.2 MOHM SMD
470nH Shielded Wirewound Inductor 41A 1.2mOhm Max Nonstandard
FIXED IND 470NH 41A 1.2 MOHM SMD
FIXED IND 470NH 41A 1.2 MOHM SMD Product overview: SRP1270-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-R47M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274021-SRP1270-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1270
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 85MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 41 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1270
Current - Saturation (Isat): 65A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1270-R47MDKR-ND | 71-SRP1270-R47M | 1274021-SRP1270-R47M |
| Product Name | Fixed Inductors | SMD 41A 1.2 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Iron; Drum Core, Wirewound | Iron | Iron |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |