Bourns, Inc. Fixed Inductors SRP1270-R32M

Description
320nH Shielded Wirewound Inductor 46A 0.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
320nH Shielded Wirewound Inductor 46A 0.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1270-R32M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1270-R32M-ND
Fixed Inductors SRP1270-R32M-ND
320nH Shielded Wirewound Inductor 46A 0.9mOhm Max Nonstandard

320nH Shielded Wirewound Inductor 46A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274022-SRP1270-R32M
Inductors, Coils, Chokes - Fixed Inductors 1274022-SRP1270-R32M
Win Source Part Number: 1274022-SRP1270-R32M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1270 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 320 nH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 95MHz Package / Case: Nonstandard DC Resistance (DCR): 0.9mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 46 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1270 Current - Saturation (Isat): 65A

Win Source Part Number: 1274022-SRP1270-R32M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1270
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 320 nH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 95MHz
Package / Case: Nonstandard
DC Resistance (DCR): 0.9mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 46 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1270
Current - Saturation (Isat): 65A

Buy Now Datasheet
SMD 46A 0.9 MOHM Inductor and Choke - 71-SRP1270-R32M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 46A 0.9 MOHM Inductor and Choke
71-SRP1270-R32M
SMD 46A 0.9 MOHM Inductor and Choke 71-SRP1270-R32M
FIXED IND 320NH 46A 0.9 MOHM SMD Product overview: SRP1270-R32M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 46A, 0.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 46A, 0.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-R32M can be used for catalog matching and distributor lookup.

FIXED IND 320NH 46A 0.9 MOHM SMD Product overview: SRP1270-R32M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 46A, 0.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 46A, 0.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-R32M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1270-R32M-ND 1274022-SRP1270-R32M 71-SRP1270-R32M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 46A 0.9 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Iron; Drum Core, Wirewound Iron Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers