Bourns, Inc. SMD 4.7UH 15A 11.2MOHM Inductor and Choke SRP1270-4R7M

Description
FIXED IND 4.7UH 15A 11.2MOHM SMD Product overview: SRP1270-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 15A, 11.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 15A, 11.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 15A 11.2MOHM SMD Product overview: SRP1270-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 15A, 11.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 15A, 11.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 15A 11.2MOHM Inductor and Choke - 71-SRP1270-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 15A 11.2MOHM Inductor and Choke
71-SRP1270-4R7M
SMD 4.7UH 15A 11.2MOHM Inductor and Choke 71-SRP1270-4R7M
FIXED IND 4.7UH 15A 11.2MOHM SMD Product overview: SRP1270-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 15A, 11.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 15A, 11.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 15A 11.2MOHM SMD Product overview: SRP1270-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 15A, 11.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 15A, 11.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274024-SRP1270-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274024-SRP1270-4R7M
Win Source Part Number: 1274024-SRP1270-4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1270 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 11.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1270-4R7MTR,SRP12 70-4R7M,SRP1270-4R7M CT,SRP12704R7M,SRP12 70-4R7MDKR Base Product Number: SRP1270 Current - Saturation (Isat): 30A

Win Source Part Number: 1274024-SRP1270-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1270
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1270-4R7MTR,SRP1270-4R7M,SRP1270-4R7MCT,SRP12704R7M,SRP1270-4R7MDKR
Base Product Number: SRP1270
Current - Saturation (Isat): 30A

Buy Now Datasheet
Fixed Inductors - SRP1270-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1270-4R7MTR-ND
Fixed Inductors SRP1270-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 15A 11.2mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 15A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1270-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1270-4R7MCT-ND
Fixed Inductors SRP1270-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 15A 11.2mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 15A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1270-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1270-4R7MDKR-ND
Fixed Inductors SRP1270-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 15A 11.2mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 15A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1270-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1270-4R7M
Fixed Inductors SRP1270-4R7M
FIXED IND 4.7UH 15A 11.2MOHM SMD

FIXED IND 4.7UH 15A 11.2MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 30A, Smd, Full Reel; Inductance Bourns - 08N3068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 30A, Smd, Full Reel; Inductance Bourns
08N3068
Inductor, Shielded, 4.7Uh, 30A, Smd, Full Reel; Inductance Bourns 08N3068
INDUCTOR, SHIELDED, 4.7UH, 30A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:SRP1270 Series; DC Resistance Max:0.0112ohm; Product Length:13.7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 30A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:SRP1270 Series; DC Resistance Max:0.0112ohm; Product Length:13.7mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srp1270 Series, 4.7 H, 20%, Shielded, 0.0112 Ohm, 15 A Rohs Compliant Bourns - 23T1320 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1270 Series, 4.7 H, 20%, Shielded, 0.0112 Ohm, 15 A Rohs Compliant Bourns
23T1320
Surface Mount Power Inductor, Srp1270 Series, 4.7 H, 20%, Shielded, 0.0112 Ohm, 15 A Rohs Compliant Bourns 23T1320
Surface Mount Power Inductor, SRP1270 Series, 4.7 H, 20%, Shielded, 0.0112 ohm, 15 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP1270 Series, 4.7 H, 20%, Shielded, 0.0112 ohm, 15 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1270-4R7M 1274024-SRP1270-4R7M SRP1270-4R7MTR-ND SRP1270-4R7M 08N3068 23T1320
Product Name SMD 4.7UH 15A 11.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 30A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srp1270 Series, 4.7 H, 20%, Shielded, 0.0112 Ohm, 15 A Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Iron Iron; Drum Core, Wirewound Iron; Iron
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers