Bourns, Inc. Fixed Inductors SRP1270-3R3M

Description
3.3µH Shielded Inductor 18A 6.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 18A 6.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1270-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1270-3R3MDKR-ND
Fixed Inductors SRP1270-3R3MDKR-ND
3.3µH Shielded Inductor 18A 6.6mOhm Max Nonstandard

3.3µH Shielded Inductor 18A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1270-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1270-3R3MTR-ND
Fixed Inductors SRP1270-3R3MTR-ND
3.3µH Shielded Inductor 18A 6.6mOhm Max Nonstandard

3.3µH Shielded Inductor 18A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1270-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1270-3R3MCT-ND
Fixed Inductors SRP1270-3R3MCT-ND
3.3µH Shielded Inductor 18A 6.6mOhm Max Nonstandard

3.3µH Shielded Inductor 18A 6.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1270-3R3M
897435-SRP1270-3R3M
Fixed Inductors - SRP1270-3R3M 897435-SRP1270-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 897435-SRP1270-3R3M Series: SRP1270 Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Wirewound Inductor 18 A 6.6mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1270 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1270-3R3M-ND, SRP1270-3R3MTR, SRP12703R3M, SRP1270-3R3MCT, SRP1270-3R3MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897435-SRP1270-3R3M
Series: SRP1270
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µH Shielded Wirewound Inductor 18 A 6.6mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1270
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1270-3R3M-ND, SRP1270-3R3MTR, SRP12703R3M, SRP1270-3R3MCT, SRP1270-3R3MDKR

Buy Now Datasheet
SMD 3.3UH 18A 6.6 MOHM Inductor and Choke - 71-SRP1270-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 18A 6.6 MOHM Inductor and Choke
71-SRP1270-3R3M
SMD 3.3UH 18A 6.6 MOHM Inductor and Choke 71-SRP1270-3R3M
FIXED IND 3.3UH 18A 6.6 MOHM SMD Product overview: SRP1270-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 18A 6.6 MOHM SMD Product overview: SRP1270-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1270-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1270-3R3M
Fixed Inductors SRP1270-3R3M
FIXED IND 3.3UH 18A 6.6 MOHM SMD

FIXED IND 3.3UH 18A 6.6 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 35A, Smd; Inductance Bourns - 04P1973 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 35A, Smd; Inductance Bourns
04P1973
Inductor, Shielded, 3.3Uh, 35A, Smd; Inductance Bourns 04P1973
INDUCTOR, SHIELDED, 3.3UH, 35A, SMD; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:SRP1270 Series; Power Inductor Case:13.7mm x 13.7mm x 7mm; Product Height:7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 35A, SMD; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:SRP1270 Series; Power Inductor Case:13.7mm x 13.7mm x 7mm; Product Height:7mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srp1270 Series, 3.3 H, 20%, Shielded, 6600 Ohm, 18 A Rohs Compliant Bourns - 23T1319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1270 Series, 3.3 H, 20%, Shielded, 6600 Ohm, 18 A Rohs Compliant Bourns
23T1319
Surface Mount Power Inductor, Srp1270 Series, 3.3 H, 20%, Shielded, 6600 Ohm, 18 A Rohs Compliant Bourns 23T1319
Surface Mount Power Inductor, SRP1270 Series, 3.3 H, 20%, Shielded, 6600 ohm, 18 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP1270 Series, 3.3 H, 20%, Shielded, 6600 ohm, 18 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 35A, Smd, Full Reel; Inductance Bourns - 83R8937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 35A, Smd, Full Reel; Inductance Bourns
83R8937
Inductor, Shielded, 3.3Uh, 35A, Smd, Full Reel; Inductance Bourns 83R8937
INDUCTOR, SHIELDED, 3.3UH, 35A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:SRP1270 Series; DC Resistance Max:0.0066ohm; Product Length:13.7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 35A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:SRP1270 Series; DC Resistance Max:0.0066ohm; Product Length:13.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1270-3R3MDKR-ND 897435-SRP1270-3R3M 71-SRP1270-3R3M SRP1270-3R3M 04P1973 23T1319 83R8937
Product Name Fixed Inductors Fixed Inductors - SRP1270-3R3M SMD 3.3UH 18A 6.6 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 3.3Uh, 35A, Smd; Inductance Bourns Surface Mount Power Inductor, Srp1270 Series, 3.3 H, 20%, Shielded, 6600 Ohm, 18 A Rohs Compliant Bourns Inductor, Shielded, 3.3Uh, 35A, Smd, Full Reel; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Iron; Drum Core, Wirewound Iron Iron; Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details