The Bourns SRP1270 series shielded inductor has an inductance value of 1 µH with a tolerance of ±20%. It is designed for surface mount applications and can handle a maximum RMS current of 32 A and a saturation current of 50 A. The inductor features a low DC resistance of 2.1 mΩ, making it suitable for high-efficiency power supply applications. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in a reel of 400 pieces, facilitating automated assembly processes. This component is recommended for use in DC/DC converters and power supplies for various electronic devices.
Win Source Part Number: 1274025-SRP1270-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1270
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 45MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.1mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 32 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1270-1R0M,SRP1270
Base Product Number: SRP1270
Current - Saturation (Isat): 50A
FIXED IND 1UH 32A 2.1 MOHM SMD Product overview: SRP1270-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 32A, 2.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 32A, 2.1 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-1R0M can be used for catalog matching and distributor lookup.
1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard
1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard
1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard
INDUCTOR, SHIELDED, 1UH, 50A, SMD; Inductance:1µH; RMS Current (Irms):32A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1UH, 50A, SMD; Inductance:1µH; RMS Current (Irms):32A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP1270 Series, 1 H, 20%, Shielded, 2100 ohm, 32 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274025-SRP1270-1R0M | 71-SRP1270-1R0M | SRP1270-1R0MTR-ND | 04P1970 | 23T1315 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1UH 32A 2.1 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 1Uh, 50A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srp1270 Series, 1 H, 20%, Shielded, 2100 Ohm, 32 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Iron | Iron | Iron; Drum Core, Wirewound | ||
| Application | RF Choke |