Bourns, Inc. Fixed Inductors SRP1265WA-220M

Description
22µH Shielded Inductor 7.5A 39.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 7.5A 39.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1265WA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 7.5A 39.2mOhm Max Nonstandard

22µH Shielded Inductor 7.5A 39.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1265WA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 7.5A 39.2mOhm Max Nonstandard

22µH Shielded Inductor 7.5A 39.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1265WA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 7.5A 39.2mOhm Max Nonstandard

22µH Shielded Inductor 7.5A 39.2mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 7.5A Rohs Compliant Bourns - 29AK8130 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 7.5A Rohs Compliant Bourns
29AK8130
Power Inductor, 22Uh, Shielded, 7.5A Rohs Compliant Bourns 29AK8130
POWER INDUCTOR, 22UH, SHIELDED, 7.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SHIELDED, 7.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1265WA-220MCT-ND 29AK8130
Product Name Fixed Inductors Power Inductor, 22Uh, Shielded, 7.5A Rohs Compliant Bourns
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers