Bourns, Inc. Fixed Inductors SRP1265WA-1R5M

Description
1.5µH Shielded Inductor 27A 2.76mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 27A 2.76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1265WA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 27A 2.76mOhm Max Nonstandard

1.5µH Shielded Inductor 27A 2.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1265WA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 27A 2.76mOhm Max Nonstandard

1.5µH Shielded Inductor 27A 2.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1265WA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 27A 2.76mOhm Max Nonstandard

1.5µH Shielded Inductor 27A 2.76mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 27A Rohs Compliant Bourns - 29AK8126 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 27A Rohs Compliant Bourns
29AK8126
Power Inductor, 1.5Uh, Shielded, 27A Rohs Compliant Bourns 29AK8126
POWER INDUCTOR, 1.5UH, SHIELDED, 27A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 27A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1265WA-1R5MTR-ND 29AK8126
Product Name Fixed Inductors Power Inductor, 1.5Uh, Shielded, 27A Rohs Compliant Bourns
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details