Bourns, Inc. Fixed Inductors SRP1265WA-1R0M

Description
1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1265WA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard

1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1265WA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard

1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1265WA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard

1µH Shielded Inductor 32A 2.1mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 32A Rohs Compliant Bourns - 29AK8125 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 32A Rohs Compliant Bourns
29AK8125
Power Inductor, 1Uh, Shielded, 32A Rohs Compliant Bourns 29AK8125
POWER INDUCTOR, 1UH, SHIELDED, 32A ROHS COMPLIANT: YES

POWER INDUCTOR, 1UH, SHIELDED, 32A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1265WA-1R0MTR-ND 29AK8125
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 32A Rohs Compliant Bourns
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2567668 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details