Bourns SRP1265WA-150M Power Inductor
Bourns SRP1265WA-150M Power Inductor
Bourns SRP1265WA-150M Power Inductor
15µH Shielded Inductor 9A 27.2mOhm Max Nonstandard
15µH Shielded Inductor 9A 27.2mOhm Max Nonstandard
15µH Shielded Inductor 9A 27.2mOhm Max Nonstandard
POWER INDUCTOR, 15UH, SHIELDED, 9A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2476069 | 118-SRP1265WA-150MDKR-ND | 29AK8128 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 15Uh, Shielded, 9A Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 15 microH | ||
| Rated DC Current | 9000 milliamps | 10000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1265 |