Bourns, Inc. Fixed Inductors SRP1265WA-100M

Description
10µH Shielded Inductor 12A 16.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 12A 16.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1265WA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12A 16.5mOhm Max Nonstandard

10µH Shielded Inductor 12A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1265WA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12A 16.5mOhm Max Nonstandard

10µH Shielded Inductor 12A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1265WA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12A 16.5mOhm Max Nonstandard

10µH Shielded Inductor 12A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2476067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476067P
Surface Mount Inductors 2476067P
Bourns SRP1265WA-100M Power Inductor

Bourns SRP1265WA-100M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476066
Surface Mount Inductors 2476066
Bourns SRP1265WA-100M Power Inductor

Bourns SRP1265WA-100M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476067
Surface Mount Inductors 2476067
Bourns SRP1265WA-100M Power Inductor

Bourns SRP1265WA-100M Power Inductor

Supplier's Site
Power Inductor, 10Uh, Shielded, 12A Rohs Compliant Bourns - 29AK8127 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 12A Rohs Compliant Bourns
29AK8127
Power Inductor, 10Uh, Shielded, 12A Rohs Compliant Bourns 29AK8127
POWER INDUCTOR, 10UH, SHIELDED, 12A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 12A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1265WA-100MTR-ND 2476067P 29AK8127
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 10Uh, Shielded, 12A Rohs Compliant Bourns
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers