Win Source Part Number: 1274027-SRP1265C-R68
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265C
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 44MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 41 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1265C-R68MCT,
Current - Saturation (Isat): 62A
FIXED IND 680NH 41A 1.5 MOHM SMD Product overview: SRP1265C-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-R68M can be used for catalog matching and distributor lookup.
680nH Shielded Inductor 41A 1.5mOhm Max Nonstandard
POWER INDUCTOR, 0.68UH, SHIELDED, 41A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274027-SRP1265C-R68M | 71-SRP1265C-R68M | 118-SRP1265C-R68MTR-ND | 69AH2566 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 41A 1.5 MOHM Inductor and Choke | Fixed Inductors | Power Inductor, 0.68Uh, Shielded, 41A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | Power Inductor | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |