Bourns, Inc. Fixed Inductors SRP1265C-R22M

Description
220nH Shielded Inductor 55A 600µOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 55A 600µOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1265C-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1265C-R22MTR-ND
Fixed Inductors 118-SRP1265C-R22MTR-ND
220nH Shielded Inductor 55A 600µOhm Max Nonstandard

220nH Shielded Inductor 55A 600µOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274034-SRP1265C-R22M
Inductors, Coils, Chokes - Fixed Inductors 1274034-SRP1265C-R22M
Win Source Part Number: 1274034-SRP1265C-R22 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265C Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 98MHz Package / Case: Nonstandard DC Resistance (DCR): 600µOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 55 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1265C-R22MDKR ,118-SRP1265C-R22MCT ,118-SRP1265C-R22MTR Current - Saturation (Isat): 105A

Win Source Part Number: 1274034-SRP1265C-R22M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265C
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 98MHz
Package / Case: Nonstandard
DC Resistance (DCR): 600µOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 55 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1265C-R22MDKR,118-SRP1265C-R22MCT,118-SRP1265C-R22MTR
Current - Saturation (Isat): 105A

Buy Now Datasheet
SMD 55A Inductor and Choke - 71-SRP1265C-R22M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 55A Inductor and Choke
71-SRP1265C-R22M
SMD 55A Inductor and Choke 71-SRP1265C-R22M
FIXED IND 220NH 55A 600U OHM SMD Product overview: SRP1265C-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 55A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-R22M can be used for catalog matching and distributor lookup.

FIXED IND 220NH 55A 600U OHM SMD Product overview: SRP1265C-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 55A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-R22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 0.22Uh, Shielded, 55A Rohs Compliant Bourns - 69AH2563 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 55A Rohs Compliant Bourns
69AH2563
Power Inductor, 0.22Uh, Shielded, 55A Rohs Compliant Bourns 69AH2563
POWER INDUCTOR, 0.22UH, SHIELDED, 55A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.22UH, SHIELDED, 55A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1265C-R22MTR-ND 1274034-SRP1265C-R22M 71-SRP1265C-R22M 69AH2563
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 55A Inductor and Choke Power Inductor, 0.22Uh, Shielded, 55A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details