FIXED IND 2.2UH 25A 4.8 MOHM SMD Product overview: SRP1265C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 25A, 4.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 25A, 4.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-2R2M can be used for catalog matching and distributor lookup.
2.2µH Shielded Inductor 25A 4.8mOhm Max Nonstandard
Win Source Part Number: 1274036-SRP1265C-2R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265C
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 23MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1265C-2R2MTR,
Current - Saturation (Isat): 40A
POWER INDUCTOR, 2.2UH, SHIELDED, 25A ROHS COMPLIANT: YES
INDUCTOR, 2.2UH, SHIELDED, 25A; Inductance:2.2µH; RMS Current (Irms):25A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1265C-2R2M | 118-SRP1265C-2R2MTR-ND | 1274036-SRP1265C-2R2M | 69AH2571 | 65AH1073 |
| Product Name | SMD 2.2UH 25A 4.8 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor, 2.2Uh, Shielded, 25A Rohs Compliant Bourns | Inductor, 2.2Uh, Shielded, 25A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |||
| Core Material | Metal Alloy Powder | Metal | |||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH |