Bourns, Inc. SMD 1.5UH 31A 2.8 MOHM Inductor and Choke SRP1265C-1R5M

Description
FIXED IND 1.5UH 31A 2.8 MOHM SMD Product overview: SRP1265C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 31A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 31A, 2.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 31A 2.8 MOHM SMD Product overview: SRP1265C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 31A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 31A, 2.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 31A 2.8 MOHM Inductor and Choke - 71-SRP1265C-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 31A 2.8 MOHM Inductor and Choke
71-SRP1265C-1R5M
SMD 1.5UH 31A 2.8 MOHM Inductor and Choke 71-SRP1265C-1R5M
FIXED IND 1.5UH 31A 2.8 MOHM SMD Product overview: SRP1265C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 31A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 31A, 2.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 31A 2.8 MOHM SMD Product overview: SRP1265C-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 31A, 2.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 31A, 2.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274039-SRP1265C-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1274039-SRP1265C-1R5M
Win Source Part Number: 1274039-SRP1265C-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265C Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 2.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 31 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1265C-1R5MTR, 118-SRP1265C-1R5MCT, 118-SRP1265C-1R5MDKR Current - Saturation (Isat): 46A

Win Source Part Number: 1274039-SRP1265C-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265C
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 31 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1265C-1R5MTR,118-SRP1265C-1R5MCT,118-SRP1265C-1R5MDKR
Current - Saturation (Isat): 46A

Buy Now Datasheet
Fixed Inductors - 118-SRP1265C-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1265C-1R5MTR-ND
Fixed Inductors 118-SRP1265C-1R5MTR-ND
1.5µH Shielded Inductor 31A 2.8mOhm Max Nonstandard

1.5µH Shielded Inductor 31A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 31A Rohs Compliant Bourns - 69AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 31A Rohs Compliant Bourns
69AH2568
Power Inductor, 1.5Uh, Shielded, 31A Rohs Compliant Bourns 69AH2568
POWER INDUCTOR, 1.5UH, SHIELDED, 31A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 31A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1265C-1R5M 1274039-SRP1265C-1R5M 118-SRP1265C-1R5MTR-ND 69AH2568
Product Name SMD 1.5UH 31A 2.8 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Power Inductor, 1.5Uh, Shielded, 31A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Metal
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers