FIXED IND 820NH 33A 1.9 MOHM SMD Product overview: SRP1265A-R82M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33A, 1.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33A, 1.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R82M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274041-SRP1265A-R82
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 820 nH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.9mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 33 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1265A-R82MCT,SRP1
Base Product Number: SRP1265A
Current - Saturation (Isat): 50A
820nH Shielded Wirewound Inductor 33A 1.9mOhm Max Nonstandard
820nH Shielded Wirewound Inductor 33A 1.9mOhm Max Nonstandard
820nH Shielded Wirewound Inductor 33A 1.9mOhm Max Nonstandard
INDUCTOR, SHIELDED, 0.82UH, 20%, 33A; Inductance:820nH; RMS Current (Irms):33A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 0.82UH, 20%, 33A; Inductance:820nH; RMS Current (Irms):33A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1265A-R82M | 1274041-SRP1265A-R82M | SRP1265A-R82MTR-ND | 64X8703 |
| Product Name | SMD 33A 1.9 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shielded, 0.82Uh, 20%, 33A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | ||
| Inductance Range | 0.8200 microH | 0.8200 microH | 0.8200 microH |