560nH Shielded Wirewound Inductor 37A 1.2mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 37A 1.2mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 37A 1.2mOhm Max Nonstandard
INDUCTOR, SHIELDED, 0.56UH, 20%, 37A; Inductance:560nH; RMS Current (Irms):37A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 0.56UH, 20%, 37A; Inductance:560nH; RMS Current (Irms):37A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1265A-R56MDKR-ND | 64X8698 | 64X8699 |
| Product Name | Fixed Inductors | Inductor, Shielded, 0.56Uh, 20%, 37A; Inductance Bourns | Inductor, Shielded, 0.56Uh, 20%, 37A; Inductance Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |