Bourns, Inc. Fixed Inductors SRP1265A-R36M

Description
360nH Shielded Wirewound Inductor 45A 0.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Wirewound Inductor 45A 0.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1265A-R36MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R36MDKR-ND
Fixed Inductors SRP1265A-R36MDKR-ND
360nH Shielded Wirewound Inductor 45A 0.9mOhm Max Nonstandard

360nH Shielded Wirewound Inductor 45A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R36MTR-ND
Fixed Inductors SRP1265A-R36MTR-ND
360nH Shielded Wirewound Inductor 45A 0.9mOhm Max Nonstandard

360nH Shielded Wirewound Inductor 45A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-R36MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R36MCT-ND
Fixed Inductors SRP1265A-R36MCT-ND
360nH Shielded Wirewound Inductor 45A 0.9mOhm Max Nonstandard

360nH Shielded Wirewound Inductor 45A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274043-SRP1265A-R36M
Inductors, Coils, Chokes - Fixed Inductors 1274043-SRP1265A-R36M
Win Source Part Number: 1274043-SRP1265A-R36 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 360 nH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 0.9mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1265A-R36MDKR,SRP 1265A-R36MCT,SRP1265 A-R36MTR Base Product Number: SRP1265A Current - Saturation (Isat): 66A

Win Source Part Number: 1274043-SRP1265A-R36M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 360 nH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 0.9mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1265A-R36MDKR,SRP1265A-R36MCT,SRP1265A-R36MTR
Base Product Number: SRP1265A
Current - Saturation (Isat): 66A

Buy Now Datasheet
SMD 45A 0.9 MOHM Inductor and Choke - 71-SRP1265A-R36M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 45A 0.9 MOHM Inductor and Choke
71-SRP1265A-R36M
SMD 45A 0.9 MOHM Inductor and Choke 71-SRP1265A-R36M
FIXED IND 360NH 45A 0.9 MOHM SMD Product overview: SRP1265A-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45A, 0.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 45A, 0.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R36M can be used for catalog matching and distributor lookup.

FIXED IND 360NH 45A 0.9 MOHM SMD Product overview: SRP1265A-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45A, 0.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 45A, 0.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R36M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 0.36Uh, 20%, 45A; Inductance Bourns - 64X8695 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.36Uh, 20%, 45A; Inductance Bourns
64X8695
Inductor, Shielded, 0.36Uh, 20%, 45A; Inductance Bourns 64X8695
INDUCTOR, SHIELDED, 0.36UH, 20%, 45A; Inductance:360nH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):66A; Product Range:SRP1265A Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.36UH, 20%, 45A; Inductance:360nH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):66A; Product Range:SRP1265A Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.36Uh, 20%, 45A; Inductance Bourns - 64X8694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.36Uh, 20%, 45A; Inductance Bourns
64X8694
Inductor, Shielded, 0.36Uh, 20%, 45A; Inductance Bourns 64X8694
INDUCTOR, SHIELDED, 0.36UH, 20%, 45A; Inductance:360nH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):66A; Product Range:SRP1265A Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.36UH, 20%, 45A; Inductance:360nH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):66A; Product Range:SRP1265A Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1265A-R36MDKR-ND 1274043-SRP1265A-R36M 71-SRP1265A-R36M 64X8695
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 45A 0.9 MOHM Inductor and Choke Inductor, Shielded, 0.36Uh, 20%, 45A; Inductance Bourns
Operating Temperature -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details