Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1265A-R22M

Description
Win Source Part Number: 1274044-SRP1265A-R22 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 130MHz Package / Case: Nonstandard DC Resistance (DCR): 0.6mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 53 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1265A-R22MDKR,SRP 1265A-R22MCT,SRP1265 A-R22MTR,2266-SRP126 5A-R22M Base Product Number: SRP1265A Current - Saturation (Isat): 112A
Request a Quote Datasheet
Description
Win Source Part Number: 1274044-SRP1265A-R22 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 130MHz Package / Case: Nonstandard DC Resistance (DCR): 0.6mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 53 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1265A-R22MDKR,SRP 1265A-R22MCT,SRP1265 A-R22MTR,2266-SRP126 5A-R22M Base Product Number: SRP1265A Current - Saturation (Isat): 112A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274044-SRP1265A-R22M
Inductors, Coils, Chokes - Fixed Inductors 1274044-SRP1265A-R22M
Win Source Part Number: 1274044-SRP1265A-R22 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 130MHz Package / Case: Nonstandard DC Resistance (DCR): 0.6mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 53 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1265A-R22MDKR,SRP 1265A-R22MCT,SRP1265 A-R22MTR,2266-SRP126 5A-R22M Base Product Number: SRP1265A Current - Saturation (Isat): 112A

Win Source Part Number: 1274044-SRP1265A-R22M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 130MHz
Package / Case: Nonstandard
DC Resistance (DCR): 0.6mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 53 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1265A-R22MDKR,SRP1265A-R22MCT,SRP1265A-R22MTR,2266-SRP1265A-R22M
Base Product Number: SRP1265A
Current - Saturation (Isat): 112A

Buy Now Datasheet
SMD 53A 0.6 MOHM Inductor and Choke - 71-SRP1265A-R22M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 53A 0.6 MOHM Inductor and Choke
71-SRP1265A-R22M
SMD 53A 0.6 MOHM Inductor and Choke 71-SRP1265A-R22M
FIXED IND 220NH 53A 0.6 MOHM SMD Product overview: SRP1265A-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53A, 0.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53A, 0.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R22M can be used for catalog matching and distributor lookup.

FIXED IND 220NH 53A 0.6 MOHM SMD Product overview: SRP1265A-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53A, 0.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53A, 0.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-R22MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R22MDKR-ND
Fixed Inductors SRP1265A-R22MDKR-ND
220nH Shielded Wirewound Inductor 53A 0.6mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 53A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R22MTR-ND
Fixed Inductors SRP1265A-R22MTR-ND
220nH Shielded Wirewound Inductor 53A 0.6mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 53A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-R22MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R22MCT-ND
Fixed Inductors SRP1265A-R22MCT-ND
220nH Shielded Wirewound Inductor 53A 0.6mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 53A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 220 Nh, 20%, Shielded, 600 Ohm, 53 A Rohs Compliant Bourns - 78X5408 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 220 Nh, 20%, Shielded, 600 Ohm, 53 A Rohs Compliant Bourns
78X5408
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 220 Nh, 20%, Shielded, 600 Ohm, 53 A Rohs Compliant Bourns 78X5408
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 220 nH, 20%, Shielded, 600 ohm, 53 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 220 nH, 20%, Shielded, 600 ohm, 53 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.22Uh, 20%, 53A; Inductance Bourns - 64X8691 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.22Uh, 20%, 53A; Inductance Bourns
64X8691
Inductor, Shielded, 0.22Uh, 20%, 53A; Inductance Bourns 64X8691
INDUCTOR, SHIELDED, 0.22UH, 20%, 53A; Inductance:220nH; RMS Current (Irms):53A; Inductor Construction:Shielde d; Saturation Current (Isat):112A; Product Range:SRP1265A Series; DC Resistance Max:600µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.22UH, 20%, 53A; Inductance:220nH; RMS Current (Irms):53A; Inductor Construction:Shielded; Saturation Current (Isat):112A; Product Range:SRP1265A Series; DC Resistance Max:600µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.22Uh, 20%, 53A; Inductance Bourns - 64X8690 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.22Uh, 20%, 53A; Inductance Bourns
64X8690
Inductor, Shielded, 0.22Uh, 20%, 53A; Inductance Bourns 64X8690
INDUCTOR, SHIELDED, 0.22UH, 20%, 53A; Inductance:220nH; RMS Current (Irms):53A; Inductor Construction:Shielde d; Saturation Current (Isat):112A; Product Range:SRP1265A Series; DC Resistance Max:600µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.22UH, 20%, 53A; Inductance:220nH; RMS Current (Irms):53A; Inductor Construction:Shielded; Saturation Current (Isat):112A; Product Range:SRP1265A Series; DC Resistance Max:600µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274044-SRP1265A-R22M 71-SRP1265A-R22M SRP1265A-R22MDKR-ND 78X5408 64X8691
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 53A 0.6 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 220 Nh, 20%, Shielded, 600 Ohm, 53 A Rohs Compliant Bourns Inductor, Shielded, 0.22Uh, 20%, 53A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C103KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details