Bourns, Inc. Fixed Inductors SRP1265A-R15M

Description
150nH Shielded Wirewound Inductor 55A 0.6mOhm Max Nonstandard
Request a Quote
Description
150nH Shielded Wirewound Inductor 55A 0.6mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRP1265A-R15M is a shielded power inductor with an inductance value of 0.15 µH and a tolerance of ±20%. It is designed to handle a maximum RMS current of 55A and a saturation current of 118A. The inductor features a carbonyl powder core, which contributes to its high saturation current capability. It is AEC-Q200 qualified, making it suitable for automotive applications, and is compliant with RoHS and halogen-free standards. The device operates effectively within a temperature range of -40 °C to +150 °C, with a maximum DC resistance of 600 µOc. This inductor is packaged in a reel of 500 pieces, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Bourns SRP1265A-R15M is a shielded power inductor with an inductance value of 0.15 µH and a tolerance of ±20%. It is designed to handle a maximum RMS current of 55A and a saturation current of 118A. The inductor features a carbonyl powder core, which contributes to its high saturation current capability. It is AEC-Q200 qualified, making it suitable for automotive applications, and is compliant with RoHS and halogen-free standards. The device operates effectively within a temperature range of -40 °C to +150 °C, with a maximum DC resistance of 600 µOc. This inductor is packaged in a reel of 500 pieces, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1265A-R15MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R15MTR-ND
Fixed Inductors SRP1265A-R15MTR-ND
150nH Shielded Wirewound Inductor 55A 0.6mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 55A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-R15MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R15MCT-ND
Fixed Inductors SRP1265A-R15MCT-ND
150nH Shielded Wirewound Inductor 55A 0.6mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 55A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-R15MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R15MDKR-ND
Fixed Inductors SRP1265A-R15MDKR-ND
150nH Shielded Wirewound Inductor 55A 0.6mOhm Max Nonstandard

150nH Shielded Wirewound Inductor 55A 0.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274045-SRP1265A-R15M
Inductors, Coils, Chokes - Fixed Inductors 1274045-SRP1265A-R15M
Win Source Part Number: 1274045-SRP1265A-R15 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 150 nH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 210MHz Package / Case: Nonstandard DC Resistance (DCR): 0.6mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 55 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1265A-R15MTR,SRP1 265A-R15MCT,SRP1265A -R15MDKR Base Product Number: SRP1265A Current - Saturation (Isat): 118A

Win Source Part Number: 1274045-SRP1265A-R15M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 nH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 210MHz
Package / Case: Nonstandard
DC Resistance (DCR): 0.6mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 55 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1265A-R15MTR,SRP1265A-R15MCT,SRP1265A-R15MDKR
Base Product Number: SRP1265A
Current - Saturation (Isat): 118A

Buy Now Datasheet
SMD 55A 0.6 MOHM Inductor and Choke - 71-SRP1265A-R15M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 55A 0.6 MOHM Inductor and Choke
71-SRP1265A-R15M
SMD 55A 0.6 MOHM Inductor and Choke 71-SRP1265A-R15M
FIXED IND 150NH 55A 0.6 MOHM SMD Product overview: SRP1265A-R15M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55A, 0.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 55A, 0.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R15M can be used for catalog matching and distributor lookup.

FIXED IND 150NH 55A 0.6 MOHM SMD Product overview: SRP1265A-R15M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55A, 0.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 55A, 0.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 0.15Uh, 20%, 55A; Inductance Bourns - 64X8689 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.15Uh, 20%, 55A; Inductance Bourns
64X8689
Inductor, Shielded, 0.15Uh, 20%, 55A; Inductance Bourns 64X8689
INDUCTOR, SHIELDED, 0.15UH, 20%, 55A; Inductance:150nH; RMS Current (Irms):55A; Inductor Construction:Shielde d; Saturation Current (Isat):118A; Product Range:SRP1265A Series; DC Resistance Max:600µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.15UH, 20%, 55A; Inductance:150nH; RMS Current (Irms):55A; Inductor Construction:Shielded; Saturation Current (Isat):118A; Product Range:SRP1265A Series; DC Resistance Max:600µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.15Uh, 20%, 55A; Inductance Bourns - 64X8688 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.15Uh, 20%, 55A; Inductance Bourns
64X8688
Inductor, Shielded, 0.15Uh, 20%, 55A; Inductance Bourns 64X8688
INDUCTOR, SHIELDED, 0.15UH, 20%, 55A; Inductance:150nH; RMS Current (Irms):55A; Inductor Construction:Shielde d; Saturation Current (Isat):118A; Product Range:SRP1265A Series; DC Resistance Max:600µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.15UH, 20%, 55A; Inductance:150nH; RMS Current (Irms):55A; Inductor Construction:Shielded; Saturation Current (Isat):118A; Product Range:SRP1265A Series; DC Resistance Max:600µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1265A-R15MTR-ND 1274045-SRP1265A-R15M 71-SRP1265A-R15M 64X8689
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 55A 0.6 MOHM Inductor and Choke Inductor, Shielded, 0.15Uh, 20%, 55A; Inductance Bourns
Operating Temperature -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details