Bourns, Inc. 8.2UH 10.5A 15.5 MOHM Inductor and Choke SRP1265A-8R2M

Description
FIXED IND 8.2UH 10.5A 15.5 MOHM Product overview: SRP1265A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 10.5A, 15.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 10.5A, 15.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-8R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 10.5A 15.5 MOHM Product overview: SRP1265A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 10.5A, 15.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 10.5A, 15.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-8R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2UH 10.5A 15.5 MOHM Inductor and Choke - 71-SRP1265A-8R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 10.5A 15.5 MOHM Inductor and Choke
71-SRP1265A-8R2M
8.2UH 10.5A 15.5 MOHM Inductor and Choke 71-SRP1265A-8R2M
FIXED IND 8.2UH 10.5A 15.5 MOHM Product overview: SRP1265A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 10.5A, 15.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 10.5A, 15.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-8R2M can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 10.5A 15.5 MOHM Product overview: SRP1265A-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 10.5A, 15.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 10.5A, 15.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-8R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-8R2MTR-ND
Fixed Inductors SRP1265A-8R2MTR-ND
8.2µH Shielded Wirewound Inductor 10.5A 15.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 10.5A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-8R2MCT-ND
Fixed Inductors SRP1265A-8R2MCT-ND
8.2µH Shielded Wirewound Inductor 10.5A 15.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 10.5A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-8R2MDKR-ND
Fixed Inductors SRP1265A-8R2MDKR-ND
8.2µH Shielded Wirewound Inductor 10.5A 15.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 10.5A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466128
Surface Mount Inductors 466128
Bourns SRP1265A-8R2M Power Inductor

Bourns SRP1265A-8R2M Power Inductor

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
988531-SRP1265A-8R2M
Inductors, Coils, Chokes - Fixed Inductors 988531-SRP1265A-8R2M
Win Source Part Number: 988531-SRP1265A-8R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1265A-8R2MTR,SRP1 265A-8R2MDKR,SRP1265 A-8R2MCT Base Product Number: SRP1265A Current - Saturation (Isat): 16A

Win Source Part Number: 988531-SRP1265A-8R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15.5mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1265A-8R2MTR,SRP1265A-8R2MDKR,SRP1265A-8R2MCT
Base Product Number: SRP1265A
Current - Saturation (Isat): 16A

Buy Now Datasheet
Inductor, Shielded, 8.2Uh, 20%, 10.5A; Inductance Bourns - 64X8729 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, 10.5A; Inductance Bourns
64X8729
Inductor, Shielded, 8.2Uh, 20%, 10.5A; Inductance Bourns 64X8729
INDUCTOR, SHIELDED, 8.2UH, 20%, 10.5A; Inductance:8.2µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP1265A Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, 10.5A; Inductance:8.2µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP1265A Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 8.2Uh, 20%, 10.5A; Inductance Bourns - 64X8728 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20%, 10.5A; Inductance Bourns
64X8728
Inductor, Shielded, 8.2Uh, 20%, 10.5A; Inductance Bourns 64X8728
INDUCTOR, SHIELDED, 8.2UH, 20%, 10.5A; Inductance:8.2µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:SRP1265A Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20%, 10.5A; Inductance:8.2µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:SRP1265A Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP1265A-8R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-8R2M
Fixed Inductors SRP1265A-8R2M
FIXED IND 8.2UH 10.5A 15.5 MOHM

FIXED IND 8.2UH 10.5A 15.5 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1265A-8R2M SRP1265A-8R2MTR-ND 466128 988531-SRP1265A-8R2M 64X8729 SRP1265A-8R2M
Product Name 8.2UH 10.5A 15.5 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 8.2Uh, 20%, 10.5A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 8.2 microH 8.2 microH 8.2 microH 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details