Bourns, Inc. Fixed Inductors - SRP1265A-5R6M SRP1265A-5R6M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897434-SRP1265A-5R6M Series: SRP1265A Operating Temperature Range: -40°C ~ 150°C Features: 5.6 µH Shielded Wirewound Inductor 12.5 A 10mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1265A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1265A-5R6MCT, SRP1265A-5R6MTR, SRP1265A-5R6MDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897434-SRP1265A-5R6M Series: SRP1265A Operating Temperature Range: -40°C ~ 150°C Features: 5.6 µH Shielded Wirewound Inductor 12.5 A 10mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1265A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1265A-5R6MCT, SRP1265A-5R6MTR, SRP1265A-5R6MDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-5R6M
897434-SRP1265A-5R6M
Fixed Inductors - SRP1265A-5R6M 897434-SRP1265A-5R6M
Manufacturer: Bourns Inc. Win Source Part Number: 897434-SRP1265A-5R6M Series: SRP1265A Operating Temperature Range: -40°C ~ 150°C Features: 5.6 µH Shielded Wirewound Inductor 12.5 A 10mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1265A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1265A-5R6MCT, SRP1265A-5R6MTR, SRP1265A-5R6MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897434-SRP1265A-5R6M
Series: SRP1265A
Operating Temperature Range: -40°C ~ 150°C
Features: 5.6 µH Shielded Wirewound Inductor 12.5 A 10mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1265A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1265A-5R6MCT, SRP1265A-5R6MTR, SRP1265A-5R6MDKR

Buy Now Datasheet
Fixed Inductors - SRP1265A-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-5R6MCT-ND
Fixed Inductors SRP1265A-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 12.5A 10mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 12.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-5R6MTR-ND
Fixed Inductors SRP1265A-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 12.5A 10mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 12.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-5R6MDKR-ND
Fixed Inductors SRP1265A-5R6MDKR-ND
5.6µH Shielded Wirewound Inductor 12.5A 10mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 12.5A 10mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6UH 12.5A 10MOHM Inductor and Choke - 71-SRP1265A-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 12.5A 10MOHM Inductor and Choke
71-SRP1265A-5R6M
SMD 5.6UH 12.5A 10MOHM Inductor and Choke 71-SRP1265A-5R6M
FIXED IND 5.6UH 12.5A 10MOHM SMD Product overview: SRP1265A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 12.5A, 10MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 12.5A, 10MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 12.5A 10MOHM SMD Product overview: SRP1265A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 12.5A, 10MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 12.5A, 10MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 5.6Uh, 20%, 12.5A; Inductance Bourns - 64X8725 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 12.5A; Inductance Bourns
64X8725
Inductor, Shielded, 5.6Uh, 20%, 12.5A; Inductance Bourns 64X8725
INDUCTOR, SHIELDED, 5.6UH, 20%, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:SRP1265A Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:SRP1265A Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 5.6 H, 20%, Shielded, 0.01 Ohm, 12.5 A Rohs Compliant Bourns - 78X5425 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 5.6 H, 20%, Shielded, 0.01 Ohm, 12.5 A Rohs Compliant Bourns
78X5425
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 5.6 H, 20%, Shielded, 0.01 Ohm, 12.5 A Rohs Compliant Bourns 78X5425
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 5.6 H, 20%, Shielded, 0.01 ohm, 12.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 5.6 H, 20%, Shielded, 0.01 ohm, 12.5 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 5.6Uh, 20%, 12.5A; Inductance Bourns - 64X8724 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 20%, 12.5A; Inductance Bourns
64X8724
Inductor, Shielded, 5.6Uh, 20%, 12.5A; Inductance Bourns 64X8724
INDUCTOR, SHIELDED, 5.6UH, 20%, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:SRP1265A Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 20%, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:SRP1265A Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897434-SRP1265A-5R6M SRP1265A-5R6MCT-ND 71-SRP1265A-5R6M 64X8725 78X5425
Product Name Fixed Inductors - SRP1265A-5R6M Fixed Inductors SMD 5.6UH 12.5A 10MOHM Inductor and Choke Inductor, Shielded, 5.6Uh, 20%, 12.5A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 5.6 H, 20%, Shielded, 0.01 Ohm, 12.5 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers