Bourns, Inc. Surface Mount Inductors SRP1265A-4R7M

Description
Bourns SRP1265A-4R7M
Request a Quote Datasheet
Description
Bourns SRP1265A-4R7M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8193517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193517
Surface Mount Inductors 8193517
Bourns SRP1265A-4R7M

Bourns SRP1265A-4R7M

Supplier's Site
Surface Mount Inductors - 8193517P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193517P
Surface Mount Inductors 8193517P
Bourns SRP1265A-4R7M

Bourns SRP1265A-4R7M

Supplier's Site
Surface Mount Inductors - 1728630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728630
Surface Mount Inductors 1728630
Bourns SRP1265A-4R7M

Bourns SRP1265A-4R7M

Supplier's Site
Fixed Inductors - SRP1265A-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-4R7MCT-ND
Fixed Inductors SRP1265A-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 13.5A 8.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 13.5A 8.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-4R7MDKR-ND
Fixed Inductors SRP1265A-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 13.5A 8.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 13.5A 8.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-4R7MTR-ND
Fixed Inductors SRP1265A-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 13.5A 8.4mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 13.5A 8.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-4R7M
795411-SRP1265A-4R7M
Fixed Inductors - SRP1265A-4R7M 795411-SRP1265A-4R7M
Manufacturer: Bourns Inc. Win Source Part Number: 795411-SRP1265A-4R7M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 13.5A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 28A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 17MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.4 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): STS1437-4R7M; #931AS-4R7M=P3; CDRH127-4R7NC; 931AS-4R7M; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 795411-SRP1265A-4R7M
Series: SRP1265A
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 13.5A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 28A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 17MHz
Test Frequency: 100kHz
Family Name: SRP1265A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.4 mOhm Max
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Alternative Parts (Cross-Reference): STS1437-4R7M; #931AS-4R7M=P3; CDRH127-4R7NC; 931AS-4R7M;
Introduction Date: May 06, 2014
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4.7UH 13.5A 8.4MOHM Inductor and Choke - 71-SRP1265A-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 13.5A 8.4MOHM Inductor and Choke
71-SRP1265A-4R7M
4.7UH 13.5A 8.4MOHM Inductor and Choke 71-SRP1265A-4R7M
FIXED IND 4.7UH 13.5A 8.4MOHM SM Product overview: SRP1265A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 13.5A, 8.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 13.5A, 8.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 13.5A 8.4MOHM SM Product overview: SRP1265A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 13.5A, 8.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 13.5A, 8.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 20%, 13.5A; Inductance Bourns - 64X8721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, 13.5A; Inductance Bourns
64X8721
Inductor, Shielded, 4.7Uh, 20%, 13.5A; Inductance Bourns 64X8721
INDUCTOR, SHIELDED, 4.7UH, 20%, 13.5A; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:SRP1265A Series; DC Resistance Max:0.0084ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, 13.5A; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:SRP1265A Series; DC Resistance Max:0.0084ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 20%, 13.5A; Inductance Bourns - 64X8720 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, 13.5A; Inductance Bourns
64X8720
Inductor, Shielded, 4.7Uh, 20%, 13.5A; Inductance Bourns 64X8720
INDUCTOR, SHIELDED, 4.7UH, 20%, 13.5A; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, 13.5A; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 4.7 H, 20%, Shielded, 8400 Ohm, 13.5 A Rohs Compliant Bourns - 78X5423 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 4.7 H, 20%, Shielded, 8400 Ohm, 13.5 A Rohs Compliant Bourns
78X5423
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 4.7 H, 20%, Shielded, 8400 Ohm, 13.5 A Rohs Compliant Bourns 78X5423
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 4.7 H, 20%, Shielded, 8400 ohm, 13.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 4.7 H, 20%, Shielded, 8400 ohm, 13.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-4R7M
Fixed Inductors SRP1265A-4R7M
FIXED IND 4.7UH 13.5A 8.4MOHM SM

FIXED IND 4.7UH 13.5A 8.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8193517 8193517P SRP1265A-4R7MCT-ND 795411-SRP1265A-4R7M 71-SRP1265A-4R7M 64X8721 64X8720 78X5423 SRP1265A-4R7M
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - SRP1265A-4R7M 4.7UH 13.5A 8.4MOHM Inductor and Choke Inductor, Shielded, 4.7Uh, 20%, 13.5A; Inductance Bourns Inductor, Shielded, 4.7Uh, 20%, 13.5A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 4.7 H, 20%, Shielded, 8400 Ohm, 13.5 A Rohs Compliant Bourns Fixed Inductors
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Powdered Iron; Carbonyl powder Drum Core, Wirewound Carbonyl Powder Carbonyl Powder
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1265 1265
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details