Bourns, Inc. Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns SRP1265A-3R3M.

Description
INDUCTOR, SHIELDED, 3.3UH, 20%, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:SRP1265A Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 3.3UH, 20%, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:SRP1265A Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns - 28AC3123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns
28AC3123
Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns 28AC3123
INDUCTOR, SHIELDED, 3.3UH, 20%, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:SRP1265A Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:SRP1265A Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3123
Product Name Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0068 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers