Bourns, Inc. Fixed Inductors - SRP1265A-330M SRP1265A-330M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 795408-SRP1265A-330M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 11A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 5MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): NPIM146B330MTRF; CDRH148RNP-330MC; ASPIAIG-F1265-330M-T ; 40330C; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 795408-SRP1265A-330M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 11A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 5MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): NPIM146B330MTRF; CDRH148RNP-330MC; ASPIAIG-F1265-330M-T ; 40330C; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-330M
795408-SRP1265A-330M
Fixed Inductors - SRP1265A-330M 795408-SRP1265A-330M
Manufacturer: Bourns Inc. Win Source Part Number: 795408-SRP1265A-330M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 8A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 11A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 5MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): NPIM146B330MTRF; CDRH148RNP-330MC; ASPIAIG-F1265-330M-T ; 40330C; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 795408-SRP1265A-330M
Series: SRP1265A
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 8A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 11A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 100kHz
Family Name: SRP1265A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 58 mOhm Max
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Alternative Parts (Cross-Reference): NPIM146B330MTRF; CDRH148RNP-330MC; ASPIAIG-F1265-330M-T; 40330C;
Introduction Date: May 06, 2014
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Inductors - 8193501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193501P
Surface Mount Inductors 8193501P
Bourns SRP1265A-330M

Bourns SRP1265A-330M

Supplier's Site
Surface Mount Inductors - 8193501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193501
Surface Mount Inductors 8193501
Bourns SRP1265A-330M

Bourns SRP1265A-330M

Supplier's Site
Surface Mount Inductors - 1728662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728662
Surface Mount Inductors 1728662
Bourns SRP1265A-330M

Bourns SRP1265A-330M

Supplier's Site
Fixed Inductors - SRP1265A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-330MTR-ND
Fixed Inductors SRP1265A-330MTR-ND
33µH Shielded Wirewound Inductor 8A 58mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 8A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-330MCT-ND
Fixed Inductors SRP1265A-330MCT-ND
33µH Shielded Wirewound Inductor 8A 58mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 8A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-330MDKR-ND
Fixed Inductors SRP1265A-330MDKR-ND
33µH Shielded Wirewound Inductor 8A 58mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 8A 58mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 8A 58 MOHM Inductor and Choke - 71-SRP1265A-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 8A 58 MOHM Inductor and Choke
71-SRP1265A-330M
SMD 33UH 8A 58 MOHM Inductor and Choke 71-SRP1265A-330M
FIXED IND 33UH 8A 58 MOHM SMD Product overview: SRP1265A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 8A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 8A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 8A 58 MOHM SMD Product overview: SRP1265A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 8A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 8A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-330M
Fixed Inductors SRP1265A-330M
FIXED IND 33UH 8A 58 MOHM SMD

FIXED IND 33UH 8A 58 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 20%, 8A; Inductance Bourns - 64X8718 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 20%, 8A; Inductance Bourns
64X8718
Inductor, Shielded, 33Uh, 20%, 8A; Inductance Bourns 64X8718
INDUCTOR, SHIELDED, 33UH, 20%, 8A; Inductance:33µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRP1265A Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 20%, 8A; Inductance:33µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRP1265A Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Bourns - 38AC2393 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Bourns
38AC2393
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Bourns 38AC2393
INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 33 H, 20%, Shielded, 0.058 Ohm, 8 A Rohs Compliant Bourns - 78X5422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 33 H, 20%, Shielded, 0.058 Ohm, 8 A Rohs Compliant Bourns
78X5422
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 33 H, 20%, Shielded, 0.058 Ohm, 8 A Rohs Compliant Bourns 78X5422
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 33 H, 20%, Shielded, 0.058 ohm, 8 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 33 H, 20%, Shielded, 0.058 ohm, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 20%, 8A; Inductance Bourns - 64X8719 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 20%, 8A; Inductance Bourns
64X8719
Inductor, Shielded, 33Uh, 20%, 8A; Inductance Bourns 64X8719
INDUCTOR, SHIELDED, 33UH, 20%, 8A; Inductance:33µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:SRP1265A Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 20%, 8A; Inductance:33µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:SRP1265A Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 795408-SRP1265A-330M 8193501P 8193501 SRP1265A-330MTR-ND 71-SRP1265A-330M SRP1265A-330M 64X8718 38AC2393 78X5422
Product Name Fixed Inductors - SRP1265A-330M Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 33UH 8A 58 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 33Uh, 20%, 8A; Inductance Bourns Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 33 H, 20%, Shielded, 0.058 Ohm, 8 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 33 microH 33 microH 33 microH 33 microH 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details