Bourns, Inc. SMD 22UH 9A 37 MOHM Inductor and Choke SRP1265A-220M

Description
FIXED IND 22UH 9A 37 MOHM SMD Product overview: SRP1265A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 9A 37 MOHM SMD Product overview: SRP1265A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 9A 37 MOHM Inductor and Choke - 71-SRP1265A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 9A 37 MOHM Inductor and Choke
71-SRP1265A-220M
SMD 22UH 9A 37 MOHM Inductor and Choke 71-SRP1265A-220M
FIXED IND 22UH 9A 37 MOHM SMD Product overview: SRP1265A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 9A 37 MOHM SMD Product overview: SRP1265A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-220MDKR-ND
Fixed Inductors SRP1265A-220MDKR-ND
22µH Shielded Wirewound Inductor 9A 37mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 9A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-220MTR-ND
Fixed Inductors SRP1265A-220MTR-ND
22µH Shielded Wirewound Inductor 9A 37mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 9A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-220MCT-ND
Fixed Inductors SRP1265A-220MCT-ND
22µH Shielded Wirewound Inductor 9A 37mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 9A 37mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-220M
795406-SRP1265A-220M
Fixed Inductors - SRP1265A-220M 795406-SRP1265A-220M
Manufacturer: Bourns Inc. Win Source Part Number: 795406-SRP1265A-220M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 9A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 12A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 6MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): ASPI-1207S-220M; ASPI-1207S-220M-T; PA4343.223ANLT; XF0216S5; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 795406-SRP1265A-220M
Series: SRP1265A
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 9A
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 12A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 6MHz
Test Frequency: 100kHz
Family Name: SRP1265A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37 mOhm Max
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Alternative Parts (Cross-Reference): ASPI-1207S-220M; ASPI-1207S-220M-T; PA4343.223ANLT; XF0216S5;
Introduction Date: May 06, 2014
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Inductors - 1808919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808919
Surface Mount Inductors 1808919
Bourns SRP1265A-220M

Bourns SRP1265A-220M

Supplier's Site
Surface Mount Inductors - 1808970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808970
Surface Mount Inductors 1808970
Bourns SRP1265A-220M

Bourns SRP1265A-220M

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP1265A-220M
Inductors/Coils/Transformers >> Power Inductors SRP1265A-220M
9A 22uH ±20% 12A SMD,12.5x13.5mm Power Inductors ROHS

9A 22uH ±20% 12A SMD,12.5x13.5mm Power Inductors ROHS

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 22 H, 20%, Shielded, 0.037 Ohm, 9 A Rohs Compliant Bourns - 78X5420 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 22 H, 20%, Shielded, 0.037 Ohm, 9 A Rohs Compliant Bourns
78X5420
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 22 H, 20%, Shielded, 0.037 Ohm, 9 A Rohs Compliant Bourns 78X5420
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 22 H, 20%, Shielded, 0.037 ohm, 9 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 22 H, 20%, Shielded, 0.037 ohm, 9 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 20%, Aec-Q200; Inductance Bourns - 38AC2392 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 20%, Aec-Q200; Inductance Bourns
38AC2392
Inductor, Shielded, 22Uh, 20%, Aec-Q200; Inductance Bourns 38AC2392
INDUCTOR, SHIELDED, 22UH, 20%, AEC-Q200; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 20%, AEC-Q200; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-220M
Fixed Inductors SRP1265A-220M
FIXED IND 22UH 9A 37 MOHM SMD

FIXED IND 22UH 9A 37 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1265A-220M SRP1265A-220MDKR-ND 795406-SRP1265A-220M 1808919 SRP1265A-220M 78X5420 38AC2392 SRP1265A-220M
Product Name SMD 22UH 9A 37 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP1265A-220M Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 22 H, 20%, Shielded, 0.037 Ohm, 9 A Rohs Compliant Bourns Inductor, Shielded, 22Uh, 20%, Aec-Q200; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Powdered Iron; Carbonyl powder Carbonyl Powder
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details