FIXED IND 1.8UH 24A 4 MOHM SMD Product overview: SRP1265A-1R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 24A, 4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 24A, 4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-1R8M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274046-SRP1265A-1R8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.8 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 24 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1265A-1R8MCT,SRP1
Base Product Number: SRP1265A
Current - Saturation (Isat): 40A
1.8µH Shielded Wirewound Inductor 24A 4mOhm Max Nonstandard
1.8µH Shielded Wirewound Inductor 24A 4mOhm Max Nonstandard
1.8µH Shielded Wirewound Inductor 24A 4mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1265A-1R8M | 1274046-SRP1265A-1R8M | SRP1265A-1R8MDKR-ND |
| Product Name | SMD 1.8UH 24A 4 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Carbonyl Powder | Drum Core, Wirewound | |
| Inductance Range | 1.8 microH | 1.8 microH |