Bourns, Inc. SMD 1.5UH 27A 3 MOHM Inductor and Choke SRP1265A-1R5M

Description
FIXED IND 1.5UH 27A 3 MOHM SMD Product overview: SRP1265A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 27A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 27A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 27A 3 MOHM SMD Product overview: SRP1265A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 27A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 27A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 27A 3 MOHM Inductor and Choke - 71-SRP1265A-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 27A 3 MOHM Inductor and Choke
71-SRP1265A-1R5M
SMD 1.5UH 27A 3 MOHM Inductor and Choke 71-SRP1265A-1R5M
FIXED IND 1.5UH 27A 3 MOHM SMD Product overview: SRP1265A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 27A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 27A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 27A 3 MOHM SMD Product overview: SRP1265A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 27A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 27A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-1R5MCT-ND
Fixed Inductors SRP1265A-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 27A 3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 27A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-1R5MDKR-ND
Fixed Inductors SRP1265A-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 27A 3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 27A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-1R5MTR-ND
Fixed Inductors SRP1265A-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 27A 3mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 27A 3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274047-SRP1265A-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1274047-SRP1265A-1R5M
Win Source Part Number: 1274047-SRP1265A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 27 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP1265A-1R5MCT,SRP1 265A-1R5MTR,SRP1265A -1R5MDKR,2266-SRP126 5A-1R5M Base Product Number: SRP1265A Current - Saturation (Isat): 45A

Win Source Part Number: 1274047-SRP1265A-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 27 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1265A-1R5MCT,SRP1265A-1R5MTR,SRP1265A-1R5MDKR,2266-SRP1265A-1R5M
Base Product Number: SRP1265A
Current - Saturation (Isat): 45A

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 20%, 27A; Inductance Bourns - 64X8707 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 27A; Inductance Bourns
64X8707
Inductor, Shielded, 1.5Uh, 20%, 27A; Inductance Bourns 64X8707
INDUCTOR, SHIELDED, 1.5UH, 20%, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:SRP1265A Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:SRP1265A Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 1.5 H, 20%, Shielded, 3000 Ohm, 27 A Rohs Compliant Bourns - 78X5416 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 1.5 H, 20%, Shielded, 3000 Ohm, 27 A Rohs Compliant Bourns
78X5416
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 1.5 H, 20%, Shielded, 3000 Ohm, 27 A Rohs Compliant Bourns 78X5416
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 1.5 H, 20%, Shielded, 3000 ohm, 27 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 1.5 H, 20%, Shielded, 3000 ohm, 27 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1.5Uh, 20%, 27A; Inductance Bourns - 64X8706 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 27A; Inductance Bourns
64X8706
Inductor, Shielded, 1.5Uh, 20%, 27A; Inductance Bourns 64X8706
INDUCTOR, SHIELDED, 1.5UH, 20%, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:SRP1265A Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:SRP1265A Series; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP1265A-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-1R5M
Fixed Inductors SRP1265A-1R5M
FIXED IND 1.5UH 27A 3 MOHM SMD

FIXED IND 1.5UH 27A 3 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1265A-1R5M SRP1265A-1R5MCT-ND 1274047-SRP1265A-1R5M 64X8707 78X5416 SRP1265A-1R5M
Product Name SMD 1.5UH 27A 3 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 1.5Uh, 20%, 27A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 1.5 H, 20%, Shielded, 3000 Ohm, 27 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226331KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details