Bourns, Inc. Surface Mount Inductors SRP1265A-1R0M

Description
Bourns SRP1265A-1R0M
Request a Quote Datasheet
Description
Bourns SRP1265A-1R0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2231828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231828
Surface Mount Inductors 2231828
Bourns SRP1265A-1R0M

Bourns SRP1265A-1R0M

Supplier's Site
Surface Mount Inductors - 2231827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231827
Surface Mount Inductors 2231827
Bourns SRP1265A-1R0M

Bourns SRP1265A-1R0M

Supplier's Site
Surface Mount Inductors - 2231828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231828P
Surface Mount Inductors 2231828P
Bourns SRP1265A-1R0M

Bourns SRP1265A-1R0M

Supplier's Site
Fixed Inductors - SRP1265A-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-1R0MDKR-ND
Fixed Inductors SRP1265A-1R0MDKR-ND
1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-1R0MCT-ND
Fixed Inductors SRP1265A-1R0MCT-ND
1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-1R0MTR-ND
Fixed Inductors SRP1265A-1R0MTR-ND
1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 30A 2.3 MOHM Inductor and Choke - 71-SRP1265A-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 30A 2.3 MOHM Inductor and Choke
71-SRP1265A-1R0M
SMD 1UH 30A 2.3 MOHM Inductor and Choke 71-SRP1265A-1R0M
FIXED IND 1UH 30A 2.3 MOHM SMD Product overview: SRP1265A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 30A, 2.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 30A, 2.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 30A 2.3 MOHM SMD Product overview: SRP1265A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 30A, 2.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 30A, 2.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-1R0M
795405-SRP1265A-1R0M
Fixed Inductors - SRP1265A-1R0M 795405-SRP1265A-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 795405-SRP1265A-1R0M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 30A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 48A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 45MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.3 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): CTIHLP125F-1R0M; NPIS25P1R0MTRF; HC7-1R0-R; NPIM145C1R0MTRF; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 795405-SRP1265A-1R0M
Series: SRP1265A
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 30A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 48A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 45MHz
Test Frequency: 100kHz
Family Name: SRP1265A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.3 mOhm Max
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Alternative Parts (Cross-Reference): CTIHLP125F-1R0M; NPIS25P1R0MTRF; HC7-1R0-R; NPIM145C1R0MTRF;
Introduction Date: May 06, 2014
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP1265A-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-1R0M
Fixed Inductors SRP1265A-1R0M
FIXED IND 1UH 30A 2.3 MOHM SMD

FIXED IND 1UH 30A 2.3 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 1 H, 20%, Shielded, 2300 Ohm, 30 A Rohs Compliant Bourns - 78X5415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 1 H, 20%, Shielded, 2300 Ohm, 30 A Rohs Compliant Bourns
78X5415
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 1 H, 20%, Shielded, 2300 Ohm, 30 A Rohs Compliant Bourns 78X5415
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 1 H, 20%, Shielded, 2300 ohm, 30 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 1 H, 20%, Shielded, 2300 ohm, 30 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 20%, 30A; Inductance Bourns - 64X8705 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 30A; Inductance Bourns
64X8705
Inductor, Shielded, 1Uh, 20%, 30A; Inductance Bourns 64X8705
INDUCTOR, SHIELDED, 1UH, 20%, 30A; Inductance:1µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):48A; Product Range:SRP1265A Series; DC Resistance Max:0.0023ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 30A; Inductance:1µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):48A; Product Range:SRP1265A Series; DC Resistance Max:0.0023ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 20%, 30A; Inductance Bourns - 64X8704 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 30A; Inductance Bourns
64X8704
Inductor, Shielded, 1Uh, 20%, 30A; Inductance Bourns 64X8704
INDUCTOR, SHIELDED, 1UH, 20%, 30A; Inductance:1µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):48A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 30A; Inductance:1µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):48A; Product Range:SRP1265A Series; Power Inductor Case:13.5mm x 12.5mm x 6.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2231828 SRP1265A-1R0MDKR-ND 71-SRP1265A-1R0M 795405-SRP1265A-1R0M SRP1265A-1R0M 78X5415 64X8705 64X8704
Product Name Surface Mount Inductors Fixed Inductors SMD 1UH 30A 2.3 MOHM Inductor and Choke Fixed Inductors - SRP1265A-1R0M Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 1 H, 20%, Shielded, 2300 Ohm, 30 A Rohs Compliant Bourns Inductor, Shielded, 1Uh, 20%, 30A; Inductance Bourns Inductor, Shielded, 1Uh, 20%, 30A; Inductance Bourns
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH 1 microH
Rated DC Current 48000 milliamps 48000 milliamps 30000 milliamps 30000 milliamps 30000 milliamps 30000 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size Surface Mount
Operating Temperature -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers